The TLE2141A is a low-noise, high-speed precision operational amplifier in an 8-pin PDIP package measuring 9.81mm × 9.43mm, designed for single or split supply operation from 4V to 44V. It features a minimum slew rate of 27V/μs, a gain-bandwidth product of 5.9MHz, input noise of 10.5nV/√Hz at 1kHz, and a maximum input offset voltage of 500μV at 25°C. The device supports load capacitances up to 10000pF, provides a minimum output current of 20mA, and offers fast settling times of 340ns to 0.1% and 400ns to 0.01%. It is characterized for operation from 0°C to 70°C.
Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-PDIP
Operational Amplifier, 1 Func, 800uV Offset-Max, BIPolar, PDIP8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141ACPE4 | TLE2141ACPE4 |
| Product Name | TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4 to 44 volts | |
| VOS | 1 millivolts | |
| Quiescent Current (IQ) | 4400 microamps | |
| CMRR | 85 dB |