Excalibur Low-Noise High-Speed Precision Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 796944-TLE2141ACD
Series: Excalibur
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 700nA
Voltage - Input Offset: 175μV
Family Name: TLE2141A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 5.9MHz
Dual Supply Voltage (±): 4 V ~ 44 V, ±2 V ~ 22 V
Alternative Parts (Cross-Reference): MC33071DR2; MC34071ADR2; MC34071DR2; MC33071AD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-SOIC
Precision Op Amp, 5.9MHz BW, 45V/µs SR, 1mV Vos, 8-SOIC Product overview: TLE2141ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.9MHz, 45V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.9MHz, 45V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2141ACD can be used for catalog matching and distributor lookup.
Precision Amplifiers Low Noise
OP AMP, HI SPEED, SMD, SOIC8, 2141; No. of Amplifiers:1 Amplifier; Bandwidth:5.9MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2141ACD | 6605667 | 6605667P | 796944-TLE2141ACD | 296-10452-5-ND | 687-TLE2141ACD | TLE2141ACD | 28AH5424 | TLE2141ACD | TLE2141ACD | TLE2141ACD |
| Product Name | TLE2141A Excalibur Low-Noise High-Speed Precision Operational Amplifier | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2141ACD | Instrumentation, Op Amps, Buffer Amps | 5.9MHz 45V SOIC Operational Amplifier IC | Precision Amplifiers | Op Amp, Hi Speed, Smd, Soic8, 2141; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 2 to 22 volts | 44 volts | |||||||
| VOS | 1 millivolts | 0.1750 millivolts | 0.1750 millivolts | ||||||||
| Quiescent Current (IQ) | 4400 microamps | ||||||||||
| CMRR | 85 dB |