Quad High-Speed JFET-Input Operational Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 142506-TLE2084IDW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD704JRZ-16-REEL; TLE2084ACDWRG4; TLE2084ACDW;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quad JFET Op Amp, 9.4MHz BW, 35V/µs SR, 16-SOIC Product overview: TLE2084IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084IDW can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 16-SOIC
Operational Amplifiers - Op Amps Quad High Speed
IC OPAMP JFET 4 CIRCUIT 16SOIC
J-FET Amplifier 4 Circuit 16-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2084IDW | 142506-TLE2084IDW | 687-TLE2084IDW | 296-10451-5-ND | TLE2084IDW | TLE2084IDW | TLE2084IDW |
| Product Name | TLE2084 Quad High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084IDW | Quad 9.4MHz 35V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | |||
| VOS | 7 millivolts | 1.6 millivolts | 1.6 millivolts | ||||
| Quiescent Current (IQ) | 1875 microamps | ||||||
| CMRR | 70 dB |