Texas Instruments TLE2084 Quad High-Speed JFET-Input Operational Amplifier TLE2084CNE4

Description
Quad High-Speed JFET-Input Operational Amplifier 14-PDIP
Request a Quote
Description
Quad High-Speed JFET-Input Operational Amplifier 14-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE2084CNE4 is a JFET-input operational amplifier from the TLE208x series, designed to provide enhanced performance over traditional BiFET operational amplifiers such as the TL07x and TL08x families. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/µs, which is more than double the bandwidth and triple the slew rate of the TL08x. The amplifier supports wider supply voltage rails of ±19 V, allowing for an increased dynamic signal range. The TLE2084CNE4 includes on-chip zener trimming for offset voltage, improving accuracy in DC-coupled applications. It is pin-compatible with lower performance BiFET amplifiers, facilitating upgrades in existing designs without significant redesign efforts. The device is specified for operation at ±15 V and ±5 V, making it suitable for various applications, including those requiring high input impedance and low noise performance. Engineers should note that the TLE2084 is optimized for dual power supply configurations and may require DC biasing when used in single-supply systems. Overall, the TLE2084CNE4 is a robust choice for applications needing high-speed performance and precision.

Datasheet Summary
Powered by GS/AI

The TLE2084CNE4 is a JFET-input operational amplifier from the TLE208x series, designed to provide enhanced performance over traditional BiFET operational amplifiers such as the TL07x and TL08x families. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/µs, which is more than double the bandwidth and triple the slew rate of the TL08x. The amplifier supports wider supply voltage rails of ±19 V, allowing for an increased dynamic signal range. The TLE2084CNE4 includes on-chip zener trimming for offset voltage, improving accuracy in DC-coupled applications. It is pin-compatible with lower performance BiFET amplifiers, facilitating upgrades in existing designs without significant redesign efforts. The device is specified for operation at ±15 V and ±5 V, making it suitable for various applications, including those requiring high input impedance and low noise performance. Engineers should note that the TLE2084 is optimized for dual power supply configurations and may require DC biasing when used in single-supply systems. Overall, the TLE2084CNE4 is a robust choice for applications needing high-speed performance and precision.

Suppliers

Company
Product
Description
Supplier Links
TLE2084 Quad High-Speed JFET-Input Operational Amplifier - TLE2084CNE4 - Texas Instruments
Dallas, TX, United States
TLE2084 Quad High-Speed JFET-Input Operational Amplifier
TLE2084CNE4
TLE2084 Quad High-Speed JFET-Input Operational Amplifier TLE2084CNE4
Quad High-Speed JFET-Input Operational Amplifier 14-PDIP

Quad High-Speed JFET-Input Operational Amplifier 14-PDIP

Buy Now Datasheet
 - TLE2084CNE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 9100uV Offset-Max, BIFET, PDIP14

Operational Amplifier, 4 Func, 9100uV Offset-Max, BIFET, PDIP14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2084CNE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2084CNE4
Instrumentation, OP Amps, Buffer Amps TLE2084CNE4
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2084CNE4 TLE2084CNE4 TLE2084CNE4
Product Name TLE2084 Quad High-Speed JFET-Input Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts
VOS 7 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1875 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
9 suppliers
 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers