Quad High-Speed JFET-Input Operational Amplifier 14-PDIP
J-FET Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 9.4MHz GBW, 35V/µs Slew Rate, JFET-Input, 19V Product overview: TLE2084CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 7000uV Offset-Max, BIFET, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1108591-TLE2084CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LT1362CN#PBF; TLE2084ACN; LF347N/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
OP AMP, 9.4MHZ, 35V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:9.4MHZ; SLEW RATE:35V/ S; SUPPLY VOLTAGE RANGE: 2.25V TO 19V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Quad High Speed
IC OPAMP JFET 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2084CN | 296-10450-5-ND | 687-TLE2084CN | TLE2084CN | 1108591-TLE2084CN | TLE2084CN | TLE2084CN | 16669936 | TLE2084CN | TLE2084CN |
| Product Name | TLE2084 Quad High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 9.4MHz 35V 19V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CN | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 to 38 volts | |||||||
| VOS | 7 millivolts | 1.6 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 1875 microamps | |||||||||
| CMRR | 70 dB |