Texas Instruments Quad 9.4MHz 35V SOIC Operational Amplifier IC TLE2084CDWRG4

Description
Quad Op-Amp, 9.4MHz BW, 1.6mV Vos, 35V/µs SR, SOIC-16 Product overview: TLE2084CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CDWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 9.4MHz BW, 1.6mV Vos, 35V/µs SR, SOIC-16 Product overview: TLE2084CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CDWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2084CDWRG4
Quad 9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2084CDWRG4
Quad Op-Amp, 9.4MHz BW, 1.6mV Vos, 35V/µs SR, SOIC-16 Product overview: TLE2084CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CDWRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 9.4MHz BW, 1.6mV Vos, 35V/µs SR, SOIC-16 Product overview: TLE2084CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CDWRG4 - 1269360-TLE2084CDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CDWRG4
1269360-TLE2084CDWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CDWRG4 1269360-TLE2084CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269360-TLE2084CDWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269360-TLE2084CDWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2084CDWRG4 1269360-TLE2084CDWRG4
Product Name Quad 9.4MHz 35V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CDWRG4
Standards RoHS
Supply Voltage (VS) 19 volts
Slew Rate 35 V/µs
Unlock Full Specs
to access all available technical data