Quad High-Speed JFET-Input Operational Amplifier 16-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
Quad JFET Op Amp, 10MHz BW, 35V/µs SR, 16-SOIC Product overview: TLE2084CDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084CDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 145328-TLE2084CDW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): AD704JRZ-16; MC34084DW; TLE2084ACDWRG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC, OP AMP, J-FET, 10 MHZ 6.3 MA (4 CHANNELS), CURRENT INPUT: 20 PA, VOLTAGE INPUT: 500 UV, CURRENT OUTPUT: 48 MA, VOLTAGE SUPPLY MIN: 4.5 V, VOLTAGE SUPPLY MAX: 38V, 4 CIRCUIT, 16-SOIC, SMD. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 4 Circuit 16-SOIC
Operational Amplifiers - Op Amps Quad High Speed
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2084CDW | 296-10449-5-ND | 687-TLE2084CDW | 145328-TLE2084CDW | 16948452 | TLE2084CDW | TLE2084CDW | TLE2084CDW | TLE2084CDW | TLE2084CDW |
| Product Name | TLE2084 Quad High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 10MHz 35V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084CDW | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP JFET 10MHZ 16SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 to 38 volts | 4.5 volts | ||||||
| VOS | 7 millivolts | 1.6 millivolts | 0.5000 millivolts | |||||||
| Quiescent Current (IQ) | 1875 microamps | |||||||||
| CMRR | 70 dB |