Texas Instruments TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier TLE2084ACN

Description
Excalibur High-Speed JFET-Input Quad Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Excalibur High-Speed JFET-Input Quad Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier - TLE2084ACN - Texas Instruments
Dallas, TX, United States
TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier
TLE2084ACN
TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier TLE2084ACN
Excalibur High-Speed JFET-Input Quad Operational Amplifier 14-PDIP

Excalibur High-Speed JFET-Input Quad Operational Amplifier 14-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACN - 1108589-TLE2084ACN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACN
1108589-TLE2084ACN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACN 1108589-TLE2084ACN
Manufacturer: Texas Instruments Win Source Part Number: 1108589-TLE2084ACN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 6.5mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): LT1362CN#PBF; TLE2084CN; TLE2084ACN; LF347N/NOPB; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108589-TLE2084ACN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): LT1362CN#PBF; TLE2084CN; TLE2084ACN; LF347N/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10448-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10448-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10448-5-ND
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
 - TLE2084ACN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDIP14

Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 9.4MHz 35V 19V Operational Amplifier IC
687-TLE2084ACN
Quad 9.4MHz 35V 19V Operational Amplifier IC 687-TLE2084ACN
Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 4-Ch, 19V Product overview: TLE2084ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084ACN can be used for catalog matching and distributor lookup.

Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 4-Ch, 19V Product overview: TLE2084ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084ACN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2084ACN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2084ACN
Instrumentation, OP Amps, Buffer Amps TLE2084ACN
J-FET Amplifier 4 Circuit 14-PDIP

J-FET Amplifier 4 Circuit 14-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2084ACN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2084ACN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2084ACN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2084ACN
Integrated Circuits (ICs) - Linear - Amplifiers TLE2084ACN
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2084ACN
Operational Amplifiers - Op Amps TLE2084ACN
Operational Amplifiers - Op Amps Quad High Speed

Operational Amplifiers - Op Amps Quad High Speed

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2084ACN 1108589-TLE2084ACN 296-10448-5-ND TLE2084ACN 687-TLE2084ACN TLE2084ACN TLE2084ACN TLE2084ACN TLE2084ACN
Product Name TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACN Instrumentation, Op Amps, Buffer Amps Quad 9.4MHz 35V 19V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 4.5 to 38 volts 19 volts
VOS 4 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1875 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 7704301DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers