Texas Instruments TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier TLE2084ACDWG4

Description
Excalibur High-Speed JFET-Input Quad Operational Amplifier 16-SOIC
Request a Quote Datasheet
Description
Excalibur High-Speed JFET-Input Quad Operational Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier - TLE2084ACDWG4 - Texas Instruments
Dallas, TX, United States
TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier
TLE2084ACDWG4
TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier TLE2084ACDWG4
Excalibur High-Speed JFET-Input Quad Operational Amplifier 16-SOIC

Excalibur High-Speed JFET-Input Quad Operational Amplifier 16-SOIC

Buy Now Datasheet
Singapore, Singapore
9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2084ACDWG4
9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2084ACDWG4
4-Ch JFET Op Amp 9.4MHz 35V/µs 16-SOIC Product overview: TLE2084ACDWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084ACDWG4 can be used for catalog matching and distributor lookup.

4-Ch JFET Op Amp 9.4MHz 35V/µs 16-SOIC Product overview: TLE2084ACDWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2084ACDWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACDWG4 - 213005-TLE2084ACDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACDWG4
213005-TLE2084ACDWG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACDWG4 213005-TLE2084ACDWG4
Manufacturer: Texas Instruments Win Source Part Number: 213005-TLE2084ACDWG4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 500μV Family Name: TLE2084A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 6.5mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Introduction Date: February 15, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213005-TLE2084ACDWG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 500μV
Family Name: TLE2084A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Introduction Date: February 15, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2084ACDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2084ACDWG4
Instrumentation, OP Amps, Buffer Amps TLE2084ACDWG4
J-FET Amplifier 4 Circuit 16-SOIC

J-FET Amplifier 4 Circuit 16-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLE2084ACDWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2084ACDWG4
Instrumentation, OP Amps, Buffer Amps TLE2084ACDWG4
J-FET Amplifier 4 Circuit 16-SOIC

J-FET Amplifier 4 Circuit 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2084ACDWG4 687-TLE2084ACDWG4 213005-TLE2084ACDWG4 TLE2084ACDWG4
Product Name TLE2084A Excalibur High-Speed JFET-Input Quad Operational Amplifier 9.4MHz 35V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2084ACDWG4 Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 19 volts 4.5 to 38 volts
VOS 4 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1875 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
7 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers