The TLE2082IDRG4 is a dual high-speed JFET-input operational amplifier in an 8-pin SOIC package, with a maximum operating temperature range of -40°C to 85°C. It features a bandwidth greater than 10 MHz and is designed as a direct upgrade to TL08x amplifiers. The device supports supply rails up to ±19 V and offers low noise and high slew rate performance. The package dimensions are 4.9 mm × 6.0 mm, and it is available in tape and reel packaging with a 2500-unit reel size. It meets RoHS standards and has a Level-1 MSL rating for reflow soldering.
Dual High-Speed JFET-Input Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081483-TLE2082IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual Op Amp, 9.4MHz GBW, 35V/µs Slew Rate, JFET Input, 8-SOIC Product overview: TLE2082IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082IDRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Hi-Sp JFET-Input Op Amp
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082IDRG4 | 081483-TLE2082IDRG4 | 687-TLE2082IDRG4 | TLE2082IDRG4-ND | TLE2082IDRG4 | TLE2082IDRG4 | TLE2082IDRG4 | TLE2082IDRG4 |
| Product Name | TLE2082 Dual High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082IDRG4 | Dual 9.4MHz 35V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | ||||
| VOS | 6 millivolts | 1.1 millivolts | 1.1 millivolts | |||||
| Quiescent Current (IQ) | 1800 microamps | |||||||
| CMRR | 70 dB |