The TLE2082A is a high-speed, JFET-input dual operational amplifier with a bandwidth greater than 10 MHz and a maximum operating temperature range of -40°C to 85°C. It is available in an 8-pin SOIC package measuring 4.9 mm × 6.0 mm, with an input offset voltage of 4 mV at 25°C for the A grade variant. The device supports supply rails up to ±19 V and is a direct upgrade to TL08x operational amplifiers.
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108582-TLE2082AID
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 8-SOIC Product overview: TLE2082AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIFET, PDSO8
Operational Amplifiers - Op Amps Dual High Speed
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082AID | 1108582-TLE2082AID | 296-10442-5-ND | 687-TLE2082AID | TLE2082AID | TLE2082AID | TLE2082AID | TLE2082AID | TLE2082AID | TLE2082AID |
| Product Name | TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082AID | Instrumentation, Op Amps, Buffer Amps | Dual 9.4MHz 35V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | ||||||
| VOS | 4 millivolts | 0.7000 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||
| CMRR | 70 dB |