Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 936733-TLE2082ACDG4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: J-FET Amplifier 2 Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLE2082
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
J-FET Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET-Input, BIFET, 8-SOIC Product overview: TLE2082ACDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2082ACDG4 can be used for catalog matching and distributor lookup.
Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC 0 to 70
Operational Amplifiers - Op Amps Excalibur High-Speed JFET-Input Dual
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2082ACDG4 | 936733-TLE2082ACDG4 | TLE2082ACDG4-ND | 687-TLE2082ACDG4 | 815-TLE2082ACDG4 | TLE2082ACDG4 | TLE2082ACDG4 | TLE2082ACDG4 | TLE2082ACDG4 |
| Product Name | TLE2082A Excalibur High-Speed JFET-Input Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2082ACDG4 | Instrumentation, Op Amps, Buffer Amps | Dual 9.4MHz 35V SOIC Operational Amplifier IC | Excalibur High-Speed JFET-Input Dual Operational Amplifier 8-SOIC 0 to 70 | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 5 volts | 4.5 volts | |||||
| VOS | 4 millivolts | 4 millivolts | 0.7000 millivolts | ||||||
| Quiescent Current (IQ) | 1800 microamps | ||||||||
| CMRR | 70 dB |