Texas Instruments 9.4MHz 1.7mA 19V SOIC Operational Amplifier IC TLE2081IDRG4

Description
Op Amp, 9.4MHz BW, 490uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2081IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 9.4MHz BW, 490uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2081IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081IDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.4MHz 1.7mA 19V SOIC Operational Amplifier IC
687-TLE2081IDRG4
9.4MHz 1.7mA 19V SOIC Operational Amplifier IC 687-TLE2081IDRG4
Op Amp, 9.4MHz BW, 490uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2081IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081IDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 9.4MHz BW, 490uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2081IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2081IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081IDRG4 - 986990-TLE2081IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081IDRG4
986990-TLE2081IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081IDRG4 986990-TLE2081IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986990-TLE2081IDRG4 Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 19 V Bandwidth: 9.4 MHz Slew Rate: 35 V/µs Gain Bandwidth Product: 9.4 MHz Number of Channels: 1 Number of Pins: 8 Output Current: 48 mA Common Mode Rejection Ratio: 70 dB Input Bias Current: 20 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 1.7 mA Output Current per Channel: 48 mA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 2.2 mA Max Dual Supply Voltage: 19 V Min Dual Supply Voltage: 2.25 V Voltage Gain: 106 dB Input Offset Voltage (Vos): 490 µV Nominal Gain Bandwidth Product: 9.4 MHz Max I/O Voltage: 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986990-TLE2081IDRG4
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 19 V
Bandwidth: 9.4 MHz
Slew Rate: 35 V/µs
Gain Bandwidth Product: 9.4 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 48 mA
Common Mode Rejection Ratio: 70 dB
Input Bias Current: 20 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 1.7 mA
Output Current per Channel: 48 mA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Supply Current: 2.2 mA
Max Dual Supply Voltage: 19 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 106 dB
Input Offset Voltage (Vos): 490 µV
Nominal Gain Bandwidth Product: 9.4 MHz
Max I/O Voltage: 6 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLE2081IDRG4 986990-TLE2081IDRG4
Product Name 9.4MHz 1.7mA 19V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2081IDRG4
Standards RoHS RoHS
Supply Voltage (VS) 19 volts 19 volts
Slew Rate 35 V/µs 35 V/µs
Bandwidth 9.4 MHz 9.4 MHz
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5407/BDA - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type CFP
Life Cycle Stage Rochester Active
View Details
Op Amps - 1922975P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers