JFET-Input High Speed Low Noise Quad Operational Amplifier 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2074MWB |
| Product Name | TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier |
| Supply Voltage (VS) | 4.5 to 38 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 1875 microamps |
| CMRR | 80 dB |
| GBW | 9.4 MHz |