JFET-Input High Speed Low Noise Quad Operational Amplifier 14-CDIP -55 to 125
JFET-Input High Speed Low Noise Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2074MJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074MJB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269351-TLE2074MJB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 4 CIRCUIT 14CDIP
MILITARY-GRADE, QUAD, 38-V, 10-M
J-FET Amplifier 4 Circuit 14-CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074MJB | 687-TLE2074MJB | 1269351-TLE2074MJB | TLE2074MJB | TLE2074MJB | TLE2074MJB |
| Product Name | TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier | Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074MJB | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | 4.5 volts | |||
| VOS | 5 millivolts | 0.4900 millivolts | 0.4900 millivolts | |||
| Quiescent Current (IQ) | 1875 microamps | |||||
| CMRR | 80 dB | |||||
| GBW | 9.4 MHz | 10 MHz | 10 MHz |