JFET-Input High Speed Low Noise Quad Operational Amplifier 14-CDIP -55 to 125
JFET-Input High Speed Low Noise Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2074MJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074MJ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIFET, CDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1269350-TLE2074MJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-CDIP
MILITARY-GRADE, QUAD, 38-V, 10-M
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074MJ | 687-TLE2074MJ | TLE2074MJ | 1269350-TLE2074MJ | TLE2074MJ | TLE2074MJ |
| Product Name | TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier | Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074MJ | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | ||||
| VOS | 5 millivolts | 0.4900 millivolts | ||||
| Quiescent Current (IQ) | 1875 microamps | |||||
| CMRR | 80 dB | |||||
| GBW | 9.4 MHz | 10 MHz |