The TLE2074M is a quad operational amplifier with JFET inputs, offering a bandwidth of 10 MHz, a noise floor of 17 nV/√Hz, and operation across supply rails up to ±19 V. It is available in a 20-pin LCCC package measuring 8.89 mm × 8.89 mm, and is rated for operation from −55°C to 125°C.
JFET-Input High Speed Low Noise Quad Operational Amplifier 20-LCCC -55 to 125
MILITARY-GRADE, QUAD, 38-V, 10-M
J-FET Amplifier 4 Circuit 20-LCCC (8.89x8.89)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074MFKB | TLE2074MFKB | TLE2074MFKB |
| Product Name | TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts | |
| VOS | 5 millivolts | 0.4900 millivolts | |
| Quiescent Current (IQ) | 1875 microamps | ||
| CMRR | 80 dB | ||
| GBW | 9.4 MHz | 10 MHz |