The TLE2074 is a quad low-noise, high-speed JFET-input operational amplifier with a 10 MHz gain-bandwidth product, unity-gain stability, and a noise floor of 17 nV/√Hz at 1 kHz. It operates with supply rails up to ±19 V and has a low bias current of ±15 pA. The TLE2074IDWR variant is packaged in a 16-pin SOIC (DW) with dimensions of 10.3 mm × 10.3 mm and is rated for operation from -40°C to 85°C. The device supports differential inputs up to the supply rail and is suited for high-speed data acquisition and precision measurement applications.
Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
IC OP AMP 4CH 16-SOIC
IC OP AMP 4CH 16-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108575-TLE2074IDWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quad Op Amp, 9.4MHz GBW, 35V/µs Slew, JFET Input, 19V, SOIC Product overview: TLE2074IDWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074IDWR can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 16-SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps Quad Low-Noise Hi- Spd JFET-Inp Op Amp
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074IDWR | 296-TLE2074IDWRCT-ND | 1108575-TLE2074IDWR | 687-TLE2074IDWR | TLE2074IDWR | TLE2074IDWR | 815-TLE2074IDWR | TLE2074IDWR | TLE2074IDWR |
| Product Name | TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074IDWR | Quad 9.4MHz 35V 19V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 4 CIRCUIT 16SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 38 volts | |||||
| VOS | 5 millivolts | 1.6 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||
| CMRR | 70 dB |