Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269349-TLE2074IDW
Series: Excalibur
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Family Name: TLE2074
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): MC34084DW; MC34085BDW; LT1125CSW#TRM;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quad Op Amp, 10MHz BW, JFET Input, 35V/µs Slew Rate, 16-SOIC Product overview: TLE2074IDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074IDW can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 16-SOIC
IC, OP AMP, JFET, SMD; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:45V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
OPERATIONAL AMPLIFIER, 4 FUNC, 5000UV OFFSET-MAX, BIFET, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Quad Low Noise
J-FET Amplifier 4 Circuit 16-SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074IDW | 2525592 | 1269349-TLE2074IDW | 687-TLE2074IDW | 296-TLE2074IDW-ND | 29AH7857 | 16683745 | TLE2074IDW | TLE2074IDW | TLE2074IDW | TLE2074IDW |
| Product Name | TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074IDW | Quad 10MHz 35V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Jfet, Smd; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 2.25 to 19 volts | 4.5 volts | 4.5 volts | ||||||
| VOS | 5 millivolts | 1.6 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||||
| CMRR | 70 dB |