Quad Low-Noise High-Speed JFET-Input Operational Amplifier 14-PDIP
Operational Amplifier, 4 Func, 5000uV Offset-Max, BIFET, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 032769-TLE2074CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 19V Dual Supply Product overview: TLE2074CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 9.4MHz, 35V, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-PDIP
OP AMP, 9.4MHZ, 35V/US, DIP-14; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:9.4MHZ; SLEW RATE:35V/ S; SUPPLY VOLTAGE RANGE: 2.25V TO 19V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:0 C; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quad Ln High
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC, OP-AMP, 9.4MHZ, 35V/ US, DIP-14; OP; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2074CN | TLE2074CN | 032769-TLE2074CN | 687-TLE2074CN | 296-10432-5-ND | 16996790 | TLE2074CN | TLE2074CN | TLE2074CN | TLE2074CN | 29AH7856 |
| Product Name | TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CN | Dual Quad 9.4MHz 35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op-Amp, 9.4Mhz, 35V/ Us, Dip-14; Op; Svhc Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | |||||||
| VOS | 5 millivolts | 1.6 millivolts | 1.6 millivolts | ||||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||||
| CMRR | 70 dB |