Texas Instruments TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier TLE2074CDWRG4

Description
Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
Request a Quote Datasheet
Description
Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier - TLE2074CDWRG4 - Texas Instruments
Dallas, TX, United States
TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier
TLE2074CDWRG4
TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier TLE2074CDWRG4
Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC

Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CDWRG4 - 1108573-TLE2074CDWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CDWRG4
1108573-TLE2074CDWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CDWRG4 1108573-TLE2074CDWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108573-TLE2074CDWRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 25pA Voltage - Input Offset: 1.6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 6.5mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108573-TLE2074CDWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 6.5mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 9.4MHz 35V 19V Operational Amplifier IC
687-TLE2074CDWRG4
Quad 9.4MHz 35V 19V Operational Amplifier IC 687-TLE2074CDWRG4
Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 19V, SOIC Product overview: TLE2074CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074CDWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 19V, SOIC Product overview: TLE2074CDWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074CDWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP JFET 10MHZ 16SOIC - 815-TLE2074CDWRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 10MHZ 16SOIC
815-TLE2074CDWRG4
IC OPAMP JFET 10MHZ 16SOIC 815-TLE2074CDWRG4
IC OPAMP JFET 10MHZ 16SOIC

IC OPAMP JFET 10MHZ 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLE2074CDWRG4 1108573-TLE2074CDWRG4 687-TLE2074CDWRG4 815-TLE2074CDWRG4
Product Name TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CDWRG4 Quad 9.4MHz 35V 19V Operational Amplifier IC IC OPAMP JFET 10MHZ 16SOIC
Supply Voltage (VS) 4.5 to 38 volts 4.5 to 38 volts 19 volts
VOS 5 millivolts 1.6 millivolts
Quiescent Current (IQ) 1875 microamps
CMRR 70 dB
GBW 9.4 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers