The TLE2074 is a quad low-noise high-speed JFET-input operational amplifier from Texas Instruments, designed to provide enhanced performance over traditional BiFET amplifiers. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/Oºs, significantly improving upon the TL07x series. The operational amplifier has a typical noise floor of 11.6 nV/,àöHz, with a maximum guaranteed noise specification of 17 nV/,àöHz, making it suitable for noise-sensitive applications. The TLE2074 supports wider supply voltage rails of ±19 V, allowing for a greater dynamic signal range. It includes on-chip offset voltage trimming, which enhances DC performance and accuracy in applications requiring precision. The device is pin-compatible with lower-performance BiFET amplifiers, facilitating upgrades in existing designs without significant redesign efforts. Engineers should note that the TLE2074 is fully specified for operation at ±15 V and ±5 V, and while it is optimized for dual power supply configurations, it can also be used in single-supply applications with appropriate DC biasing.
Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2074CDWG4 |
| Product Name | TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4.5 to 38 volts |
| VOS | 5 millivolts |
| Quiescent Current (IQ) | 1875 microamps |
| CMRR | 70 dB |