Quad Low-Noise High-Speed JFET-Input Operational Amplifier 16-SOIC
J-FET Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, SOIC Product overview: TLE2074CDW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074CDW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269348-TLE2074CDW
Series: Excalibur
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 25pA
Voltage - Input Offset: 1.6mV
Family Name: TLE2074
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): HA9P5104-9; MC34084DW; MC34085BDW;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC, OP AMP, QUAD, 4 AMPLIFIER, 9.4MHZ, 35V/US, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 4 CIRCUIT 16SOIC
J-FET Amplifier 4 Circuit 16-SOIC
IC OPAMP JFET 4 CIRCUIT 16SOIC
OP AMP, 9.4MHZ, 35V/uS, SOIC-16; No. of Amplifiers:4 Amplifier; Bandwidth:9.4MHz; Slew Rate:35V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Low-Noise Hi-Speed JFET-Input
IC OPAMP JFET 4 CIRCUIT 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074CDW | TLE2074CDW-ND | 687-TLE2074CDW | 1269348-TLE2074CDW | 16629312 | TLE2074CDW | TLE2074CDW | TLE2074CDW | 76C7655 | TLE2074CDW | TLE2074CDW |
| Product Name | TLE2074 Quad Low-Noise High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 9.4MHz 35V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074CDW | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 9.4Mhz, 35V/us, Soic-16; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | 4.5 volts | 2.25 to 19 volts | ||||||
| VOS | 5 millivolts | 1.6 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||||
| CMRR | 70 dB |