The TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier from Texas Instruments is designed to provide enhanced performance in noise-sensitive applications. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/Oºs, significantly outperforming the TL07x series. The operational amplifier has a maximum noise floor of 17 nV/,àöHz, ensuring low noise operation. It supports wider supply voltage rails, allowing for a dynamic signal range of ±19 V, which is beneficial for various circuit designs. The TLE2074A includes on-chip offset voltage trimming, improving DC performance and accuracy in applications requiring precision. It is pin-compatible with existing BiFET operational amplifiers, facilitating easy upgrades in current designs. This amplifier is suitable for interfacing with high-impedance sensors and low-level AC signals, making it a versatile choice for engineers looking to enhance their circuit performance. The device is specified for operation at temperatures ranging from 0°C to 70°C and is available in multiple package options, including PDIP and SOIC.
Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 14-PDIP
J-FET Amplifier 4 Circuit No 14-PDIP
Operational Amplifiers - Op Amps Excalibur Lo-Noise Hi-Sp JFET-In Quad
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074AINE4 | TLE2074AINE4 | TLE2074AINE4 |
| Product Name | TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 38 volts | ||
| VOS | 3 millivolts | 0.2500 millivolts | |
| Quiescent Current (IQ) | 1875 microamps | ||
| CMRR | 70 dB |