Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 14-PDIP
J-FET Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 10MHz BW, 35V/µs SR, JFET Input, 19V Dual Supply Product overview: TLE2074ACN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 10MHz, 35V, 19V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Quad, 10MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2074ACN can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIFET, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 1269346-TLE2074ACN
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Amplifier Type: J-FET
Current - Input Bias: 25pA
Voltage - Input Offset: 500μV
Family Name: TLE2074A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): TL084CN; MC35004N; TL084BCN;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
OP AMP, QUAD JFETI/P, 2074, PDIP14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:35V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Quad Ln High
J-FET Amplifier 4 Circuit 14-PDIP
IC OPAMP JFET 4 CIRCUIT 14DIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074ACN | 296-10429-5-ND | 687-TLE2074ACN | TLE2074ACN | 1269346-TLE2074ACN | 33AH5049 | TLE2074ACN | TLE2074ACN | TLE2074ACN |
| Product Name | TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual Quad 10MHz 35V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2074ACN | Op Amp, Quad Jfeti/p, 2074, Pdip14; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 2.25 to 19 volts | ||||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.2500 millivolts | ||||||
| Quiescent Current (IQ) | 1875 microamps | ||||||||
| CMRR | 70 dB |