The TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier from Texas Instruments is designed to provide enhanced performance over traditional BiFET operational amplifiers. It features a bandwidth greater than 10 MHz and a slew rate of 45 V/Oºs, which are more than double the specifications of the TL07x series. The device has a low noise floor, with a typical value of 11.6 nV/,àöHz and a maximum of 17 nV/,àöHz, making it suitable for noise-sensitive applications. This operational amplifier supports wider supply voltage rails, allowing for a dynamic signal range of ±19 V. It includes on-chip offset voltage trimming for improved DC performance, which is beneficial in precision applications. The TLE2074A is pin-compatible with lower performance BiFET amplifiers, facilitating upgrades in existing designs without significant redesign efforts. It is fully specified for operation at ±15 V and ±5 V, and care should be taken when using it in single-supply configurations. Overall, the TLE2074A is a high-performance option for engineers seeking to enhance the capabilities of their analog circuits.
Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 16-SOIC
Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 16-SOIC 0 to 70
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2074ACDWG4 | 815-TLE2074ACDWG4 |
| Product Name | TLE2074A Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier | Excalibur Low-Noise High-Speed JFET-Input Quad Operational Amplifier 16-SOIC 0 to 70 |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4.5 to 38 volts | 5 volts |
| VOS | 3 millivolts | 3 millivolts |
| Quiescent Current (IQ) | 1875 microamps | |
| CMRR | 70 dB |