Texas Instruments High-Performance Analog Dual 9.4MHz 35V SOIC Operational Amplifier IC TLE2072QDRG4Q1

Description
Dual Op Amp, 9.4MHz BW, 1.1mV Vos, 35V/µs SR, SOIC-8 Product overview: TLE2072QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072QDRG4Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 9.4MHz BW, 1.1mV Vos, 35V/µs SR, SOIC-8 Product overview: TLE2072QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072QDRG4Q1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2072QDRG4Q1
Dual 9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2072QDRG4Q1
Dual Op Amp, 9.4MHz BW, 1.1mV Vos, 35V/µs SR, SOIC-8 Product overview: TLE2072QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072QDRG4Q1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 9.4MHz BW, 1.1mV Vos, 35V/µs SR, SOIC-8 Product overview: TLE2072QDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLE2072QDRG4Q1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLE2072QDRG4Q1-ND
Instrumentation, Op Amps, Buffer Amps TLE2072QDRG4Q1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072QDRG4Q1 - 1269344-TLE2072QDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072QDRG4Q1
1269344-TLE2072QDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072QDRG4Q1 1269344-TLE2072QDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 1269344-TLE2072QDRG4 Q1 Packaging: Tape and Reel Mounting Style: SMD Supply Current: 3.1mA Amplifier Type: J-FET Slew Rate: 45V/μs Gain Bandwidth Product: 10MHz Current - Input Bias: 20pA Voltage - Input Offset: 1.1mV Current - Output / Channel: 48mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: TLE2072 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4.5V ~ 38V, ±2.25V ~ 19V

Manufacturer: Texas Instruments
Win Source Part Number: 1269344-TLE2072QDRG4Q1
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 3.1mA
Amplifier Type: J-FET
Slew Rate: 45V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 48mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: TLE2072
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 38V, ±2.25V ~ 19V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2072QDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2072QDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLE2072QDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2072QDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2072QDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2072QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2072QDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLE2072QDRG4Q1
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
IC OPAMP JFET 2 CIRCUIT 8SOIC - 815-TLE2072QDRG4Q1 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 2 CIRCUIT 8SOIC
815-TLE2072QDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC 815-TLE2072QDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TLE2072QDRG4Q1 TLE2072QDRG4Q1-ND 1269344-TLE2072QDRG4Q1 TLE2072QDRG4Q1 TLE2072QDRG4Q1 TLE2072QDRG4Q1 815-TLE2072QDRG4Q1
Product Name Dual 9.4MHz 35V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072QDRG4Q1 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP JFET 2 CIRCUIT 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 19 volts 4.5 to 38 volts 38 volts
Slew Rate 35 V/µs 45 V/µs 45 V/µs 4.50E-5 V/µs 45 V/µs
Bandwidth 9.4 MHz 10 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data