Texas Instruments TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier TLE2072IDRG4

Description
Dual Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier - TLE2072IDRG4 - Texas Instruments
Dallas, TX, United States
TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier
TLE2072IDRG4
TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier TLE2072IDRG4
Dual Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 85

Dual Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072IDRG4 - 213003-TLE2072IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072IDRG4
213003-TLE2072IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072IDRG4 213003-TLE2072IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 213003-TLE2072IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 1.1mV Family Name: TLE2072 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 3.1mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): NE5532AD8; TL082BIYD; HA17558F-E; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 213003-TLE2072IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Family Name: TLE2072
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): NE5532AD8; TL082BIYD; HA17558F-E;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Dual 9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2072IDRG4
Dual 9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2072IDRG4
Dual Op Amp, 9.4MHz GBW, 35V/µs SR, JFET-Input, 8-SOIC Product overview: TLE2072IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 9.4MHz GBW, 35V/µs SR, JFET-Input, 8-SOIC Product overview: TLE2072IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TLE2072IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TLE2072IDRG4-ND
Instrumentation, Op Amps, Buffer Amps TLE2072IDRG4-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2072IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2072IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers TLE2072IDRG4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2072IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2072IDRG4
Instrumentation, OP Amps, Buffer Amps TLE2072IDRG4
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2072IDRG4
Operational Amplifiers - Op Amps TLE2072IDRG4
Operational Amplifiers - Op Amps Dual Low-Noise Hi-Sp JFET-Input Op Amp

Operational Amplifiers - Op Amps Dual Low-Noise Hi-Sp JFET-Input Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2072IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2072IDRG4
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2072IDRG4 213003-TLE2072IDRG4 687-TLE2072IDRG4 TLE2072IDRG4-ND TLE2072IDRG4 TLE2072IDRG4 TLE2072IDRG4 TLE2072IDRG4
Product Name TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072IDRG4 Dual 9.4MHz 35V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 4.5 to 38 volts 19 volts
VOS 6 millivolts 1.1 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
 - CLC404AJM5X - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers