Dual Low-Noise High-Speed JFET-Input Operational Amplifier 8-PDIP
Dual Op Amp, 10MHz BW, 35V/µs SR, JFET Input, 8-PDIP Product overview: TLE2072CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072CP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269342-TLE2072CP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: J-FET
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Family Name: TLE2072
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 48mA
SR - Slew Rate: 45 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 38 V, ±2.25 V ~ 19 V
Alternative Parts (Cross-Reference): AN6572; UPC4557C-A; AN1458;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation
General usage dual op-amp,TLE2072CP DIP8
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIFET, PDIP8
J-FET Amplifier 2 Circuit 8-PDIP
Operational Amplifiers - Op Amps Dual Low Noise
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
OP AMP, DUAL JFET-I/P, 2072, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:35V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
J-FET Amplifier 2 Circuit 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2072CP | 687-TLE2072CP | 1269342-TLE2072CP | 834156 | 834156P | TLE2072CP | 296-10426-5-ND | TLE2072CP | TLE2072CP | TLE2072CP | 52AH7687 | TLE2072CP |
| Product Name | TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier | Dual 10MHz 35V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072CP | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Jfet-I/p, 2072, Pdip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 volts | 2.25 to 19 volts | ||||||||
| VOS | 6 millivolts | 1.1 millivolts | 0.3000 millivolts | |||||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||||
| CMRR | 70 dB |