Dual Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269341-TLE2072CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 3.1mA
Amplifier Type: J-FET
Slew Rate: 45V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 20pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 48mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation
Family Part Number: TLE2072
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 38V, ±2.25V ~ 19V
Operational Amplifier, 2 Func, 6000uV Offset-Max, BIFET, PDSO8
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 2.25-19V, 8-SOIC Product overview: TLE2072CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, 19V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072CD can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
OP AMP, DUAL JFET-I/P, 2072, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:9.4MHz; Slew Rate:35V/µs; Supply Voltage Range:± 2.25V to ± 19V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8SOIC
OPERATIONAL AMPLIFIER, DUAL, SOIC-8, 2 CHANNEL, 38 V, 10 MHZ, 45 MA. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Dual Low Noise
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2072CD | 1269341-TLE2072CD | TLE2072CD | 687-TLE2072CD | 296-1342-5-ND | TLE2072CD | TLE2072CD | 28AH5422 | TLE2072CD | 17198657 | TLE2072CD | TLE2072CD |
| Product Name | TLE2072 Dual Low-Noise High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072CD | Dual 9.4MHz 35V 19V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Dual Jfet-I/p, 2072, Soic8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | 4.5 volts | 2.25 to 19 volts | ||||||
| VOS | 6 millivolts | 1.1 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||||
| CMRR | 70 dB |