Texas Instruments TLE2072A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier TLE2072AQDRG4Q1

Description
Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2072A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier - TLE2072AQDRG4Q1 - Texas Instruments
Dallas, TX, United States
TLE2072A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier
TLE2072AQDRG4Q1
TLE2072A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier TLE2072AQDRG4Q1
Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 125

Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1231441-TLE2072AQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1231441-TLE2072AQDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1231441-TLE2072AQDRG4Q1
Win Source Part Number: 1231441-TLE2072AQDRG 4Q1 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100, Excalibur™ Package: Bulk Number of Circuits: 2 Standard Package: 1 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 45V/µs Gain Bandwidth Product: 10 MHz Current - Input Bias: 20 pA Voltage - Input Offset: 700 µV Current - Supply: 3.1mA (x2 Channels) Current - Output / Channel: 48 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-TLE2072AQDRG4Q1 -296 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 38 V

Win Source Part Number: 1231441-TLE2072AQDRG4Q1
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100, Excalibur™
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 20 pA
Voltage - Input Offset: 700 µV
Current - Supply: 3.1mA (x2 Channels)
Current - Output / Channel: 48 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-TLE2072AQDRG4Q1-296
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 38 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22580-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22580-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22580-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22580-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22580-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22580-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22580-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22580-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22580-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
9.4MHz 35V SOIC Operational Amplifier IC
687-TLE2072AQDRG4Q1
9.4MHz 35V SOIC Operational Amplifier IC 687-TLE2072AQDRG4Q1
2-Ch JFET Op Amp, 9.4MHz BW, 35V/µs SR, 175pA Ib, 8-SOIC Product overview: TLE2072AQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072AQDRG4Q1 can be used for catalog matching and distributor lookup.

2-Ch JFET Op Amp, 9.4MHz BW, 35V/µs SR, 175pA Ib, 8-SOIC Product overview: TLE2072AQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072AQDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2072AQDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2072AQDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLE2072AQDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2072AQDRG4Q1
Operational Amplifiers - Op Amps TLE2072AQDRG4Q1
Operational Amplifiers - Op Amps Excalbur LoNoise Hi Spd JFET Input OpAmp

Operational Amplifiers - Op Amps Excalbur LoNoise Hi Spd JFET Input OpAmp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2072AQDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2072AQDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers TLE2072AQDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2072AQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2072AQDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLE2072AQDRG4Q1
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2072AQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2072AQDRG4Q1
Instrumentation, OP Amps, Buffer Amps TLE2072AQDRG4Q1
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072AQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2072AQDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2072AQDRG4Q1
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2072AQDRG4Q1 1231441-TLE2072AQDRG4Q1 296-22580-6-ND 687-TLE2072AQDRG4Q1 TLE2072AQDRG4Q1 TLE2072AQDRG4Q1 TLE2072AQDRG4Q1 TLE2072AQDRG4Q1 TLE2072AQDRG4Q1
Product Name TLE2072A-Q1 Automotive Catalog Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps 9.4MHz 35V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 19 volts 4.5 volts 4.5 volts
VOS 3.5 millivolts 0.7000 millivolts 0.7000 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SJD - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
3 suppliers
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details