Texas Instruments TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier TLE2072AMJGB

Description
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - TLE2072AMJGB - Texas Instruments
Dallas, TX, United States
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier
TLE2072AMJGB
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier TLE2072AMJGB
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125

JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072AMJGB - 1269340-TLE2072AMJGB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072AMJGB
1269340-TLE2072AMJGB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072AMJGB 1269340-TLE2072AMJGB
Manufacturer: Texas Instruments Win Source Part Number: 1269340-TLE2072AMJGB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269340-TLE2072AMJGB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
 - TLE2072AMJGB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3500uV Offset-Max, BIFET, CDIP8

Operational Amplifier, 2 Func, 3500uV Offset-Max, BIFET, CDIP8

Supplier's Site Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-TLE2072AMJGB
Dual Operational Amplifier IC 687-TLE2072AMJGB
JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2072AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072AMJGB can be used for catalog matching and distributor lookup.

JFET-Input High Speed Low Noise Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2072AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072AMJGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2072AMJGB
Integrated Circuits (ICs) - Linear - Amplifiers TLE2072AMJGB
MILITARY-GRADE, DUAL, 38-V, 10-M

MILITARY-GRADE, DUAL, 38-V, 10-M

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2072AMJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2072AMJGB
Instrumentation, OP Amps, Buffer Amps TLE2072AMJGB
J-FET Amplifier 2 Circuit 8-CDIP

J-FET Amplifier 2 Circuit 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2072AMJGB 1269340-TLE2072AMJGB TLE2072AMJGB 687-TLE2072AMJGB TLE2072AMJGB TLE2072AMJGB
Product Name TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072AMJGB Dual Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.5 to 38 volts 4.5 volts
VOS 3.5 millivolts 0.7000 millivolts
Quiescent Current (IQ) 1800 microamps
CMRR 70 dB
GBW 9.4 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC428AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
 - CLC409AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers