JFET-Input High Speed Low Noise Dual Operational Amplifier 20-LCCC -55 to 125
MILITARY-GRADE, DUAL, 38-V, 10-M
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2072AMFKB | TLE2072AMFKB |
| Product Name | TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 volts |
| VOS | 3.5 millivolts | |
| Quiescent Current (IQ) | 1800 microamps | |
| CMRR | 70 dB | |
| GBW | 9.4 MHz |