The TLE2072A is a dual operational amplifier with a gain bandwidth of 10 MHz and unity-gain stability, featuring a low noise floor of 17 nV/√Hz at 1 kHz and a bias current of ±15 pA. It supports supply voltages up to ±19 V and utilizes JFET-input transistors with on-chip Zener trimming for offset voltage. The device is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm and operates over the temperature range of −40°C to 85°C. It is suited for high-precision applications such as data acquisition and low-power audio processing.
Excalibur Low-Noise High-Speed JFET-Input Dual Operational Amplifier 8-SOIC
Dual Op Amp, 9.4MHz BW, 35V/µs SR, JFET-Input, 8-SOIC Product overview: TLE2072AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2072AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108562-TLE2072AIDRG
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 3.1mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2072AIDRG4 | 687-TLE2072AIDRG4 | 1108562-TLE2072AIDRG4 |
| Product Name | TLE2072A Excalibur Low-Noise High-Speed JFET-Input Dual Operational Amplifier | Dual 9.4MHz 35V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2072AIDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 to 38 volts |
| VOS | 3.5 millivolts | 0.7000 millivolts | |
| Quiescent Current (IQ) | 1800 microamps | ||
| CMRR | 70 dB |