JFET-Input High Speed Low Noise Single Operational Amplifier 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLE2071MUB |
| Product Name | TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier |
| Supply Voltage (VS) | 4.5 to 38 volts |
| VOS | 4 millivolts |
| Quiescent Current (IQ) | 2200 microamps |
| CMRR | 70 dB |
| GBW | 9.4 MHz |