Low-Noise High-Speed JFET-Input Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 055012-TLE2071IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
J-FET Amplifier 1 Circuit 8-PDIP
Op Amp, 9.4MHz BW, 35V/µs SR, JFET Input, 1-Ch, 8-PDIP Product overview: TLE2071IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071IP can be used for catalog matching and distributor lookup.
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Low Noise Hig
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071IP | 055012-TLE2071IP | 296-10421-5-ND | 687-TLE2071IP | TLE2071IP | TLE2071IP | TLE2071IP | TLE2071IP |
| Product Name | TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071IP | Instrumentation, Op Amps, Buffer Amps | 9.4MHz 35V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 38 volts | 4.5 to 38 volts | 19 volts | 4.5 volts | ||||
| VOS | 4 millivolts | 0.4900 millivolts | 0.4900 millivolts | |||||
| Quiescent Current (IQ) | 2200 microamps | |||||||
| CMRR | 70 dB |