J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071CPG4-ND | TLE2071CPG4 | TLE2071CPG4 | TLE2071CPG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | |
| Slew Rate | 45 V/µs | 4.50E-5 V/µs | 45 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |
| Supply Voltage (VS) | 4.5 volts |