Texas Instruments TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier TLE2071CP

Description
Low-Noise High-Speed JFET-Input Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Low-Noise High-Speed JFET-Input Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier - TLE2071CP - Texas Instruments
Dallas, TX, United States
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier
TLE2071CP
TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier TLE2071CP
Low-Noise High-Speed JFET-Input Operational Amplifier 8-PDIP

Low-Noise High-Speed JFET-Input Operational Amplifier 8-PDIP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10419-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10419-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10419-5-ND
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
9.4MHz 35V Operational Amplifier IC
687-TLE2071CP
9.4MHz 35V Operational Amplifier IC 687-TLE2071CP
JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1-Ch, 8-PDIP Product overview: TLE2071CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071CP can be used for catalog matching and distributor lookup.

JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1-Ch, 8-PDIP Product overview: TLE2071CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071CP - 032766-TLE2071CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071CP
032766-TLE2071CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071CP 032766-TLE2071CP
Manufacturer: Texas Instruments Win Source Part Number: 032766-TLE2071CP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 45 V/μs Current - Input Bias: 20pA Voltage - Input Offset: 490μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V Operating Supply Current: 1.7mA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032766-TLE2071CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 490μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 834140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
834140
Op Amps 834140
Texas Instruments TLE2071CP

Texas Instruments TLE2071CP

Supplier's Site
Op Amps - 834140P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
834140P
Op Amps 834140P
Single op-amp,TLE2071CP 10MHz DIP8

Single op-amp,TLE2071CP 10MHz DIP8

Supplier's Site
Op Amps - 1450687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1450687
Op Amps 1450687
Texas Instruments TLE2071CP

Texas Instruments TLE2071CP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2071CP - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2071CP
Instrumentation, OP Amps, Buffer Amps TLE2071CP
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2071CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2071CP
Instrumentation, OP Amps, Buffer Amps TLE2071CP
J-FET Amplifier 1 Circuit 8-PDIP

J-FET Amplifier 1 Circuit 8-PDIP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2071CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2071CP
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2071CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2071CP
Integrated Circuits (ICs) - Linear - Amplifiers TLE2071CP
IC OPAMP JFET 1 CIRCUIT 8DIP

IC OPAMP JFET 1 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2071CP
Operational Amplifiers - Op Amps TLE2071CP
Operational Amplifiers - Op Amps Low Noise Hig

Operational Amplifiers - Op Amps Low Noise Hig

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2071CP 296-10419-5-ND 687-TLE2071CP 032766-TLE2071CP 834140 834140P TLE2071CP TLE2071CP TLE2071CP TLE2071CP TLE2071CP
Product Name TLE2071 Low-Noise High-Speed JFET-Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps 9.4MHz 35V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071CP Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 38 volts 19 volts 4.5 to 38 volts 4.5 volts 4.5 volts
VOS 4 millivolts 0.4900 millivolts 0.4900 millivolts 0.4900 millivolts
Quiescent Current (IQ) 2200 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC401AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
LM119QML High Speed Dual Comparator - 8601401CA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers