The TLE2071A is a single-channel, high-speed, low-noise operational amplifier with JFET inputs, offering a gain bandwidth of 10 MHz and unity-gain stability. It features a typical offset voltage of 2 mV and a noise floor of 17 nV/√Hz at 1 kHz. The device supports supply rails up to ±19 V and operates with differential inputs extending to the supply rails. It is available in an 8-pin SOIC package measuring 4.9 mm × 6 mm, with an operating temperature range of -40°C to 85°C. The TLE2071AIDRG4 is an ordering variant of this series, with a lead-free finish and tape-and-reel packaging.
Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269330-TLE2071AIDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
JFET Op Amp, 9.4MHz GBW, 35V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2071AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071AIDRG4 | 1269330-TLE2071AIDRG4 | 687-TLE2071AIDRG4 |
| Product Name | TLE2071A Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071AIDRG4 | 9.4MHz 35V SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | |
| VOS | 2 millivolts | ||
| Quiescent Current (IQ) | 2200 microamps | ||
| CMRR | 70 dB |