Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Low-Noise JFET Op Amp, 9.4MHz BW, 35V/µs SR, 1-Ch, 8-SOIC Product overview: TLE2071AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108556-TLE2071AIDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 45 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 470μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 38 V, ±2.25 V to 19 V
Operating Supply Current: 1.7mA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Excalibur Low-Noise Hi-Speed JFET-Input
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2071AIDR | 296-TLE2071AIDRTR-ND | 687-TLE2071AIDR | 1108556-TLE2071AIDR | TLE2071AIDR | TLE2071AIDR | TLE2071AIDR | TLE2071AIDR | TLE2071AIDR |
| Product Name | TLE2071A Excalibur Low-Noise High-Speed JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 9.4MHz 35V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071AIDR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 38 volts | 19 volts | 4.5 to 38 volts | 4.5 volts | 4.5 volts | ||||
| VOS | 2 millivolts | 0.4700 millivolts | 0.4700 millivolts | 0.4700 millivolts | |||||
| Quiescent Current (IQ) | 2200 microamps | ||||||||
| CMRR | 70 dB |