Texas Instruments 9.4MHz 1.7mA 19V SOIC Operational Amplifier IC TLE2071ACDRG4

Description
Op Amp, 9.4MHz BW, 470uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2071ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Op Amp, 9.4MHz BW, 470uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2071ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ACDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.4MHz 1.7mA 19V SOIC Operational Amplifier IC
687-TLE2071ACDRG4
9.4MHz 1.7mA 19V SOIC Operational Amplifier IC 687-TLE2071ACDRG4
Op Amp, 9.4MHz BW, 470uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2071ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ACDRG4 can be used for catalog matching and distributor lookup.

Op Amp, 9.4MHz BW, 470uV Vos, 1.7mA, 19V, SOIC-8 Product overview: TLE2071ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4MHz, 1.7mA, 19V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 9.4MHz, 1.7mA, 19V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2071ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ACDRG4 - 1269329-TLE2071ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ACDRG4
1269329-TLE2071ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ACDRG4 1269329-TLE2071ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269329-TLE2071ACDRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1269329-TLE2071ACDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
IC OPAMP JFET 10MHZ SGL LN 8SOIC - 815-TLE2071ACDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP JFET 10MHZ SGL LN 8SOIC
815-TLE2071ACDRG4
IC OPAMP JFET 10MHZ SGL LN 8SOIC 815-TLE2071ACDRG4
IC OPAMP JFET 10MHZ SGL LN 8SOIC

IC OPAMP JFET 10MHZ SGL LN 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TLE2071ACDRG4 1269329-TLE2071ACDRG4 815-TLE2071ACDRG4
Product Name 9.4MHz 1.7mA 19V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2071ACDRG4 IC OPAMP JFET 10MHZ SGL LN 8SOIC
Standards RoHS
Supply Voltage (VS) 19 volts
Slew Rate 35 V/µs
Bandwidth 9.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD518SH - Lingto Electronic Limited
Specs
Source Current (IS) 0.0050 milliamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118P - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
Op Amps - 1904346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details