JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269328-TLE2064MJB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
QUAD, 36-V, 2-MHZ OPERATIONAL AM
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLE2064MJB | 1269328-TLE2064MJB | TLE2064MJB |
| Product Name | TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier | Electronic Wholesale - TLE2064MJB | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | |
| VOS | 6 millivolts | ||
| Quiescent Current (IQ) | 350 microamps | ||
| CMRR | 65 dB | ||
| GBW | 2 MHz |