TLE2064BMJB is a quad operational amplifier with JFET input, designed for low power and high output drive applications. It is packaged in a 14-pin ceramic dual in-line package (CDIP) with dimensions of 19.56mm × 6.67mm and operates over a temperature range of -55°C to 125°C. The device has a gain bandwidth of 1.1MHz, a supply current of 120μA per channel (typical), and is specified to drive loads as low as 100Ω. The input offset voltage maximum is 2mV at 25°C. It features a low noise floor and high slew rate, suitable for aerospace and industrial control systems.
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2064BMJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064BMJB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269325-TLE2064BMJB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - Dual marked (5962-9080903QCA)
J-FET Amplifier 4 Circuit 14-CDIP
MILITARY-GRADE, QUAD, 36-V, 2-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064BMJB | 687-TLE2064BMJB | 1269325-TLE2064BMJB | TLE2064BMJB | TLE2064BMJB | TLE2064BMJB |
| Product Name | TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier | Low-Power Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064BMJB | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||||
| VOS | 2 millivolts | 0.9000 millivolts | ||||
| Quiescent Current (IQ) | 350 microamps | |||||
| CMRR | 65 dB | |||||
| GBW | 2 MHz | 2 MHz |