JFET-Input Low Power High Drive Quad Operational Amplifier 14-CFP -55 to 125
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, CDFP14
MILITARY-GRADE, QUAD, 36-V, 2-MH
J-FET Amplifier 4 Circuit 14-CFP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064AMWB | TLE2064AMWB | TLE2064AMWB | TLE2064AMWB |
| Product Name | TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||
| VOS | 4 millivolts | 0.9000 millivolts | ||
| Quiescent Current (IQ) | 350 microamps | |||
| CMRR | 65 dB | |||
| GBW | 2 MHz | 2 MHz |