The TLE2064AM is a JFET-input low power quad operational amplifier designed by Texas Instruments. It features a bandwidth of 2 MHz, which is double that of previous TL06x and TL03x operational amplifiers, while maintaining a low supply current of 290 OºA per channel. The device incorporates on-chip offset voltage trimming for enhanced DC performance and is capable of driving high output loads, specifically 100,Ѷ, at supply voltages as low as ±5V. This operational amplifier is suitable for applications such as full authority digital engine control, flight control units, and analog input modules. It is designed to interface effectively with high-impedance sensors and low-level AC signals, offering better AC response compared to bipolar or CMOS devices with similar power consumption. The TLE2064AM is available in a 14-pin CDIP package and operates over a temperature range of -55°C to 125°C, making it suitable for a variety of demanding environments.
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269321-TLE2064AMJB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Dual marked (5962-9080902MCA)
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2064AMJB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064AMJB can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-CDIP
IC OPAMP JFET 4 CIRCUIT 14CDIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064AMJB | 1269321-TLE2064AMJB | TLE2064AMJB | 687-TLE2064AMJB | TLE2064AMJB | TLE2064AMJB |
| Product Name | TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMJB | Low-Power Quad Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 7 to 36 volts | |||||
| VOS | 4 millivolts | 0.9000 millivolts | ||||
| Quiescent Current (IQ) | 350 microamps | |||||
| CMRR | 65 dB | |||||
| GBW | 2 MHz | 2 MHz |