The TLE2064AMJ is a quad operational amplifier with FET input, designed for low-power applications requiring high output drive. It operates with a supply voltage up to 36V and is specified for operation from -55°C to 125°C. The device is packaged in a 14-pin ceramic dual in-line package (CDIP) measuring 19.56mm × 6.67mm. It features a gain bandwidth of 1.1MHz, a supply current of 120μA per channel (typical), and is specified for a maximum input offset voltage of 1.5mV at 25°C. The amplifier provides high slew rate and low noise performance, suitable for demanding analog systems including flight control and digital engine control applications.
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125
JFET-Input Low Power High Drive Quad Operational Amplifier 14-CDIP -55 to 125 Product overview: TLE2064AMJ from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064AMJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269320-TLE2064AMJ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MILITARY-GRADE, QUAD, 36-V, 2-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064AMJ | 687-TLE2064AMJ | 1269320-TLE2064AMJ | TLE2064AMJ |
| Product Name | TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier | Low-Power Quad Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AMJ | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||
| VOS | 4 millivolts | |||
| Quiescent Current (IQ) | 350 microamps | |||
| CMRR | 65 dB | |||
| GBW | 2 MHz |