The TLE2064AMDR is a quad JFET-input operational amplifier in a 14-pin SOIC package, measuring 8.65mm × 6mm, designed for operation from -55°C to 125°C. It features a gain-bandwidth product of 1.1MHz, a supply current of 120μA per channel (typical), and high output drive capability specified into 100Ω loads. The device includes on-chip Zener trimming for offset voltage and is qualified for high-reliability applications.
JFET-Input Low Power High Drive Quad Operational Amplifier 14-SOIC -55 to 125
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDSO14
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps JFET Input Low Power High Drive Quad
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TLE2064AMDR | TLE2064AMDR | TLE2064AMDR-ND | TLE2064AMDR | TLE2064AMDR | TLE2064AMDR | 815-TLE2064AMDR | TLE2064AMDR |
| Product Name | TLE2064AM JFET-Input Low Power High Drive Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP JFET 4 CIRCUIT 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | ||||||
| VOS | 4 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 350 microamps | |||||||
| CMRR | 65 dB |