The TLE2064A is a quad, FET-input operational amplifier with a 1.1 MHz gain-bandwidth product, 120 μA per channel supply current, and high output drive specified into 100 Ω loads. It is offered in a 14-pin SOIC package measuring 8.65 mm × 6 mm and operates over a junction temperature range of -40°C to 85°C. The device features low noise and is designed for applications requiring precision and low power consumption.
Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier 14-SOIC
4-Ch JFET Op Amp, 1.8MHz GBW, 18V, 14-SOIC Product overview: TLE2064AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269317-TLE2064AIDRG
Series: Excalibur
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Family Name: TLE2064A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): LM148DT; LF147D; TL074-S14-R;
Introduction Date: May 06, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064AIDRG4 | 687-TLE2064AIDRG4 | 1269317-TLE2064AIDRG4 |
| Product Name | TLE2064A Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier | 1.8MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064AIDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | |
| VOS | 6 millivolts | 0.9000 millivolts | |
| Quiescent Current (IQ) | 325 microamps | ||
| CMRR | 65 dB |