The TLE2064A Excalibur JFET-Input High-Output-Drive Quad Operational Amplifier from Texas Instruments features a bandwidth of 2 MHz, which is double that of previous TL06x and TL03x operational amplifiers, while maintaining a low supply current of 290 OºA per channel. It incorporates on-chip offset voltage trimming for enhanced DC performance and is capable of driving high-output loads into 100,Ѷ. The device is designed for applications such as digital engine control and flight control units, making it suitable for interfacing with high-impedance sensors and low-level AC signals. The TLE2064A is fully specified for operation at ±15V and ±5V, and it is pin-compatible with other Texas Instruments BiFETs, allowing for easy integration into existing designs.
Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier 14-SOIC
Quad Op Amp, 1.8MHz BW, 80mA Out, 18V, 4-Ch, BIFET, SOIC Product overview: TLE2064ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064ACDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1269315-TLE2064ACDRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064ACDRG4 | 687-TLE2064ACDRG4 | 1269315-TLE2064ACDRG4 | 815-TLE2064ACDRG4 |
| Product Name | TLE2064A Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier | Quad 1.8MHz 80mA 18V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064ACDRG4 | Excalibur JFET-Input High-Output-Drive uPower Quad Operational Amplifier 14-SOIC |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 5 volts | |
| VOS | 6 millivolts | 6 millivolts | ||
| Quiescent Current (IQ) | 325 microamps | |||
| CMRR | 65 dB |