The TLE2062BMJG is a dual FET-input operational amplifier in a CDIP-8 package, measuring 9.6mm × 6.67mm, designed for operation from -55°C to 125°C. It features a gain bandwidth of 1.1MHz, a typical supply current of 120μA per channel, and is specified for high output drive into 100Ω loads. The device has a maximum input offset voltage of 1mV at 25°C and employs on-chip Zener trimming for offset voltage precision. It is constructed with JFET-input transistors and is qualified for extended temperature range operation.
JFET-Input Low Power High Drive Dual Operational Amplifier 8-CDIP -55 to 125
JFET-Input Low Power High Drive Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLE2062BMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062BMJG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018155-TLE2062BMJG
Packaging: Rail/Tube
Length: 9.6 mm
Mounting: SMD (SMT)
Number of Elements: 2
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 3.4 V/µs
Gain Bandwidth Product: 1.8 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 30 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): TLE2061MJGB; TLE2062AMJG; TLE2062MJG;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 3.5 V
Voltage Gain: 96.26 dB
Input Offset Voltage (Vos): 3 mV
Nominal Gain Bandwidth Product: 1.8 MHz
Max I/O Voltage: 3 mV
MILITARY-GRADE, DUAL, 36-V, 2-MH
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062BMJG | 687-TLE2062BMJG | 1018155-TLE2062BMJG | TLE2062BMJG |
| Product Name | TLE2062BM JFET-Input Low Power High Drive Dual Operational Amplifier | Low-Power Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062BMJG | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | |
| Bandwidth | 1.8 MHz | 1.8 MHz | ||
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | ||
| Package Type | Rail/Tube | DIP; CDIP; CDIP | Through Hole | |
| Standards | RoHS |